100pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
CAP CER 100PF 200V C0G/NP0 RAD
Capacitor,Ceramic,10
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CCR05CG101JRV-ND | CCR05CG101JRV | 48J7951 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,100Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 200 volts | 200 volts |