AVX Corporation Capacitance Kyocera Avx CCR05CG101FR.

Description
Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded; Product Range:CCR Series; Qualification:- RoHS Compliant: No
Datasheet
Description
Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded; Product Range:CCR Series; Qualification:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 23AC3000 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
23AC3000
Capacitance Kyocera Avx 23AC3000
Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded; Product Range:CCR Series; Qualification:- RoHS Compliant: No

Capacitance:100pF; Voltage(DC):200V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded; Product Range:CCR Series; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC3000
Product Name Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers