Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Film Capacitor, CB Series, 1 F, 5%, PEN (Polyethylene Naphthalate), 250 V, 6054 [15014 Metric] RoHS Compliant: Yes
Film Capacitor, CB Series, 1 F, 5%, PEN (Polyethylene Naphthalate), 250 V, 6054 [15014 Metric] RoHS Compliant: Yes
| Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CB187G0105JBC | CB187G0105JBC | 15P1290 |
| Product Name | Film Capacitor | Capacitors - Film Capacitors | Film Capacitor, Cb Series, 1 F, 5%, Pen (Polyethylene Naphthalate), 250 V, 6054 [15014 Metric] Rohs Compliant Kyocera Avx |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Capacitance Range | 1 microF | ||
| Capacitance Tolerance | 5 (+/- %) | ||
| WVDC | 250 volts |