AVX Corporation Cap, 0.047Pf, 25V, Film; Dielectric Type Kyocera Avx CB027C0473J--.

Description
CAP, 0.047PF, 25V, FILM; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):16V; Voltage(DC):25V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
Description
CAP, 0.047PF, 25V, FILM; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):16V; Voltage(DC):25V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.047Pf, 25V, Film; Dielectric Type Kyocera Avx - 27AC1413 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Pf, 25V, Film; Dielectric Type Kyocera Avx
27AC1413
Cap, 0.047Pf, 25V, Film; Dielectric Type Kyocera Avx 27AC1413
CAP, 0.047PF, 25V, FILM; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):16V; Voltage(DC):25V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, 0.047PF, 25V, FILM; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):16V; Voltage(DC):25V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC1413
Product Name Cap, 0.047Pf, 25V, Film; Dielectric Type Kyocera Avx
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details