Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3300pF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized - Stacked 1206 (3216 Metric)
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CB018D0332J | CB018D0332J-ND |
| Product Name | Film Capacitor | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Range | 0.0033 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 50 volts | 63 volts |
| WVAC | 50 volts | 40 volts |