VARISTOR 70V 4A 0405
VARISTOR, HI TEMP, AUTO, 70V, SMD; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:CANAT Series; Clamping Voltage Vc Max:-; Varistor Case Style:0405; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | CANAT02DP | 99W6502 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Hi Temp, Auto, 70V, Smd; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |