Kyocera Corporation
Varistors, MOVs
CANAT01RP
Description
VARISTOR 120V 4A 0603
Request a Quote
Email Supplier
Datasheet
Description
VARISTOR 120V 4A 0603
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
478-CANAT01RPTR-ND |
|
Product Name
|
Varistors, MOVs |
|
Mounting Option
|
Surface Mount Technology; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Operating DC Voltage
6.8 volts
View Details
Lead Style
Radial
Diameter
26 mm (1.02 inch)
Mounting Option
Through Hole
View Details
Operating DC Voltage
297 volts
Operating AC Voltage
175 volts
View Details
2 suppliers