VARISTOR 33V 10A 0402
VARISTOR, 37PF, 0402, 18VDC, 14VAC; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:CAN Series; Clamping Voltage Vc Max:-; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | CAN0005WP | 91T4860 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 37Pf, 0402, 18Vdc, 14Vac; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |