AVX Corporation Capacitor, Rf, 1Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx C005YK1R0PBS

Description
CAPACITOR, RF, 1PF, 0.02PF, 16V, 1005; Capacitance:1pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric]; Series Name:Accu-P RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, RF, 1PF, 0.02PF, 16V, 1005; Capacitance:1pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric]; Series Name:Accu-P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Rf, 1Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx - 05W6162 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 1Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx
05W6162
Capacitor, Rf, 1Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx 05W6162
CAPACITOR, RF, 1PF, 0.02PF, 16V, 1005; Capacitance:1pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric]; Series Name:Accu-P RoHS Compliant: Yes

CAPACITOR, RF, 1PF, 0.02PF, 16V, 1005; Capacitance:1pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric]; Series Name:Accu-P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05W6162
Product Name Capacitor, Rf, 1Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers