CAPACITOR, RF, 0.05PF, 0.02PF, 16V, 1005; Capacitance:0.05pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 05W6152 |
| Product Name | Capacitor, Rf, 0.05Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | ? to 125 C (? to 257 F) |
| Capacitance Range | 5.00E-8 microF |