AVX Corporation Capacitor, Rf, 0.7Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx C005YJ0R7PBS

Description
CAPACITOR, RF, 0.7PF, 0.02PF, 16V, 1005; Capacitance:0.7pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric] RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, RF, 0.7PF, 0.02PF, 16V, 1005; Capacitance:0.7pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Rf, 0.7Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx - 05W6159 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 0.7Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx
05W6159
Capacitor, Rf, 0.7Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx 05W6159
CAPACITOR, RF, 0.7PF, 0.02PF, 16V, 1005; Capacitance:0.7pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric] RoHS Compliant: Yes

CAPACITOR, RF, 0.7PF, 0.02PF, 16V, 1005; Capacitance:0.7pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05W6159
Product Name Capacitor, Rf, 0.7Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 7.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers