AVX Corporation Capacitor, Rf, 0.1Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx C005YJ0R1PBS

Description
CAPACITOR, RF, 0.1PF, 0.02PF, 16V, 1005; Capacitance:0.1pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric] RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, RF, 0.1PF, 0.02PF, 16V, 1005; Capacitance:0.1pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Rf, 0.1Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx - 05W6153 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 0.1Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx
05W6153
Capacitor, Rf, 0.1Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx 05W6153
CAPACITOR, RF, 0.1PF, 0.02PF, 16V, 1005; Capacitance:0.1pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric] RoHS Compliant: Yes

CAPACITOR, RF, 0.1PF, 0.02PF, 16V, 1005; Capacitance:0.1pF; Voltage Rating:16V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:01005 [0402 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05W6153
Product Name Capacitor, Rf, 0.1Pf, 0.02Pf, 16V, 1005; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers