Kyocera Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ05FB682ZSB

Description
CAP 6.8MF -20% +80% 15V SMD
Description
CAP 6.8MF -20% +80% 15V SMD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ05FB682ZSB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ05FB682ZSB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ05FB682ZSB
CAP 6.8MF -20% +80% 15V SMD

CAP 6.8MF -20% +80% 15V SMD

Supplier's Site
Cap, 6.8Mf, 15V, Super Cap, Smd; Capacitance Kyocera Avx - 56AC5190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Mf, 15V, Super Cap, Smd; Capacitance Kyocera Avx
56AC5190
Cap, 6.8Mf, 15V, Super Cap, Smd; Capacitance Kyocera Avx 56AC5190
CAP, 6.8MF, 15V, SUPER CAP, SMD; Capacitance:6800µF; Voltage Rating:15V; Capacitor Terminals:SMD; Product Range:BZ Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Operating RoHS Compliant: Yes

CAP, 6.8MF, 15V, SUPER CAP, SMD; Capacitance:6800µF; Voltage Rating:15V; Capacitor Terminals:SMD; Product Range:BZ Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BZ05FB682ZSB 56AC5190
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 6.8Mf, 15V, Super Cap, Smd; Capacitance Kyocera Avx
Technology Single-Layer
Capacitance Type Fixed Fixed
Operating Temperature -20 to 70 C (-4 to 158 F)
Capacitance Range 6800 microF 6800 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 227AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers