CAP 33MF -20% +80% 5.5V SMD
CAPACITOR SUPER0.033F5.5V0.25 OHM +80 -20%; Capacitance:33000µF;
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BZ055B333ZSB | 67R2479 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor Super0.033F5.5V0.25 Ohm +80 -20%; Capacitance Kyocera Avx |
| Technology | Single-Layer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Capacitance Range | 33000 microF | 33000 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |