Kyocera Corporation Capacitor Super, 0.4F, 5.5V, 0.035 Ohm +80 -20%; Capacitance Kyocera Avx BZ025A404ZAB

Description
CAPACITOR SUPER, 0.4F, 5.5V, 0.035 OHM +80 -20%; Capacitance:0.4F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:SMDRoHS Compliant: Yes
Description
CAPACITOR SUPER, 0.4F, 5.5V, 0.035 OHM +80 -20%; Capacitance:0.4F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:SMDRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Super, 0.4F, 5.5V, 0.035 Ohm +80 -20%; Capacitance Kyocera Avx - 95C1411 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Super, 0.4F, 5.5V, 0.035 Ohm +80 -20%; Capacitance Kyocera Avx
95C1411
Capacitor Super, 0.4F, 5.5V, 0.035 Ohm +80 -20%; Capacitance Kyocera Avx 95C1411
CAPACITOR SUPER, 0.4F, 5.5V, 0.035 OHM +80 -20%; Capacitance:0.4F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:SMDRoHS Compliant: Yes

CAPACITOR SUPER, 0.4F, 5.5V, 0.035 OHM +80 -20%; Capacitance:0.4F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:SMDRoHS Compliant: Yes

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ025A404ZAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ025A404ZAB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ025A404ZAB
CAP 400MF -20% +80% 5.5V T/H

CAP 400MF -20% +80% 5.5V T/H

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 95C1411 BZ025A404ZAB
Product Name Capacitor Super, 0.4F, 5.5V, 0.035 Ohm +80 -20%; Capacitance Kyocera Avx Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor PC Pin
Capacitance Type Fixed Fixed
Capacitance Range 400000 microF 400000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers