CAP 15MF -20% +80% 12V SMD
CAPACITOR SUPER, 0.015F, 12V, 0.35 OHM +80 -20%; Capacitance:15000µF;
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BZ01CB153ZSB | 67R2378 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor Super, 0.015F, 12V, 0.35 Ohm +80 -20%; Capacitance Kyocera Avx |
| Technology | Single-Layer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Capacitance Range | 15000 microF | 15000 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |