Kyocera Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ019A333ZSB

Description
CAP 33MF -20% +80% 9V SMD
Description
CAP 33MF -20% +80% 9V SMD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ019A333ZSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ019A333ZSB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ019A333ZSB
CAP 33MF -20% +80% 9V SMD

CAP 33MF -20% +80% 9V SMD

Supplier's Site
Capacitor Super, 0.033F, 9V, 0.25 Ohm +80 -20%; Capacitance Kyocera Avx - 82K7452 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Super, 0.033F, 9V, 0.25 Ohm +80 -20%; Capacitance Kyocera Avx
82K7452
Capacitor Super, 0.033F, 9V, 0.25 Ohm +80 -20%; Capacitance Kyocera Avx 82K7452
CAPACITOR SUPER, 0.033F, 9V, 0.25 OHM +80 -20%; Capacitance:33000µF; Voltage(DC):9V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.25ohm RoHS Compliant: Yes

CAPACITOR SUPER, 0.033F, 9V, 0.25 OHM +80 -20%; Capacitance:33000µF; Voltage(DC):9V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.25ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BZ019A333ZSB 82K7452
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Super, 0.033F, 9V, 0.25 Ohm +80 -20%; Capacitance Kyocera Avx
Technology Single-Layer
Capacitance Type Fixed Fixed
Operating Temperature -20 to 70 C (-4 to 158 F)
Capacitance Range 33000 microF 33000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details