AVX Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ015B603ZLB

Description
BESTCAP
Datasheet
Description
BESTCAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ015B603ZLB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ015B603ZLB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ015B603ZLB
BESTCAP

BESTCAP

Supplier's Site
Cap, 60000Μf, 5.5V, Super, .5V; Capacitance Kyocera Avx - 23M5275 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 60000Μf, 5.5V, Super, .5V; Capacitance Kyocera Avx
23M5275
Cap, 60000Μf, 5.5V, Super, .5V; Capacitance Kyocera Avx 23M5275
CAP, 60000µF, 5.5V, SUPER, .5V; Capacitance:60000µF; Voltage Rating:5.5V; Capacitor Terminals:Through Hole; Product Range:BestCap Ultra Low ESR Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:-; Lifetime @ Temperature:1000 RoHS Compliant: Yes

CAP, 60000µF, 5.5V, SUPER, .5V; Capacitance:60000µF; Voltage Rating:5.5V; Capacitor Terminals:Through Hole; Product Range:BestCap Ultra Low ESR Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:-; Lifetime @ Temperature:1000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BZ015B603ZLB 23M5275
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 60000Μf, 5.5V, Super, .5V; Capacitance Kyocera Avx
Technology Single-Layer
Packing Method Bulk; Bulk
Configuration / Form Factor Through Hole
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details