Kyocera Corporation 50000uF 5.5V 5uA Capacitor BZ015A503ZSB

Description
Cap Supercap 50000uF 5.5V -20% to 80% (28 X 17 X 4.6mm) Planar Mount 5uA 0.16 Ohm 70°C Bulk Product overview: BZ015A503ZSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50000uF, 5.5V, 5uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50000uF, 5.5V, 5uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ015A503ZSB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Supercap 50000uF 5.5V -20% to 80% (28 X 17 X 4.6mm) Planar Mount 5uA 0.16 Ohm 70°C Bulk Product overview: BZ015A503ZSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50000uF, 5.5V, 5uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50000uF, 5.5V, 5uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ015A503ZSB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50000uF 5.5V 5uA Capacitor
61-BZ015A503ZSB
50000uF 5.5V 5uA Capacitor 61-BZ015A503ZSB
Cap Supercap 50000uF 5.5V -20% to 80% (28 X 17 X 4.6mm) Planar Mount 5uA 0.16 Ohm 70°C Bulk Product overview: BZ015A503ZSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50000uF, 5.5V, 5uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50000uF, 5.5V, 5uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ015A503ZSB can be used for catalog matching and distributor lookup.

Cap Supercap 50000uF 5.5V -20% to 80% (28 X 17 X 4.6mm) Planar Mount 5uA 0.16 Ohm 70°C Bulk Product overview: BZ015A503ZSB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50000uF, 5.5V, 5uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50000uF, 5.5V, 5uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ015A503ZSB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ015A503ZSB - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ015A503ZSB
Electric Double Layer Capacitors (EDLC), Supercapacitors BZ015A503ZSB
CAP 50MF -20% +80% 5.5V SMD

CAP 50MF -20% +80% 5.5V SMD

Supplier's Site
Capacitor Super, 0.05F, 5.5V, 0.16 Ohm +80 -20%; Capacitance Kyocera Avx - 07J1274 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Super, 0.05F, 5.5V, 0.16 Ohm +80 -20%; Capacitance Kyocera Avx
07J1274
Capacitor Super, 0.05F, 5.5V, 0.16 Ohm +80 -20%; Capacitance Kyocera Avx 07J1274
CAPACITOR SUPER, 0.05F, 5.5V, 0.16 OHM +80 -20%; Capacitance:50000µF; Voltage(DC):5.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.16ohm RoHS Compliant: Yes

CAPACITOR SUPER, 0.05F, 5.5V, 0.16 OHM +80 -20%; Capacitance:50000µF; Voltage(DC):5.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.16ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ015A503ZSB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ015A503ZSB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ015A503ZSB
CAP 50MF -20% +80% 5.5V SMD

CAP 50MF -20% +80% 5.5V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 61-BZ015A503ZSB BZ015A503ZSB 07J1274 BZ015A503ZSB
Product Name 50000uF 5.5V 5uA Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Super, 0.05F, 5.5V, 0.16 Ohm +80 -20%; Capacitance Kyocera Avx Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount Gull Wing
RoHS Compliant Yes Yes
Capacitance Tolerance -20 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 5.5 volts 5.5 volts 5.5 volts 5.5 volts
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Film Paper Film Capacitors - 104PMB252K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers