Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Thermal Management
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 5mOhm
Lifetime @ Temp.: 2500 Hrs @ 125°C
Termination: Solder
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management |
| Package Type | Other; 8-SMD, No Lead |