AVX Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ014C453ZSB88

Description
BESTCAP
Description
BESTCAP

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ014C453ZSB88 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ014C453ZSB88
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ014C453ZSB88
BESTCAP

BESTCAP

Supplier's Site
Cap, 45000Μf, 4.5V, Super, Smd; Capacitance Kyocera Avx - 23M5271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 45000Μf, 4.5V, Super, Smd; Capacitance Kyocera Avx
23M5271
Cap, 45000Μf, 4.5V, Super, Smd; Capacitance Kyocera Avx 23M5271
CAP, 45000µF, 4.5V, SUPER, SMD; Capacitance:45000µF; Voltage Rating:4.5V; Capacitor Terminals:SMD; Product Range:BestCap Ultra Low ESR Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes

CAP, 45000µF, 4.5V, SUPER, SMD; Capacitance:45000µF; Voltage Rating:4.5V; Capacitor Terminals:SMD; Product Range:BestCap Ultra Low ESR Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BZ014C453ZSB88 23M5271
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 45000Μf, 4.5V, Super, Smd; Capacitance Kyocera Avx
Technology Single-Layer
Packing Method Bulk; Bulk
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details