Kyocera Corporation Capacitor Super, 0.05F, 3.6V, 0.1 Ohm +80 -20%; Capacitance Kyocera Avx BZ013B503ZSB

Description
CAPACITOR SUPER, 0.05F, 3.6V, 0.1 OHM +80 -20%; Capacitance:50000µF; Voltage(DC):3.6V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.1ohm RoHS Compliant: Yes
Description
CAPACITOR SUPER, 0.05F, 3.6V, 0.1 OHM +80 -20%; Capacitance:50000µF; Voltage(DC):3.6V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.1ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Super, 0.05F, 3.6V, 0.1 Ohm +80 -20%; Capacitance Kyocera Avx - 01P0608 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Super, 0.05F, 3.6V, 0.1 Ohm +80 -20%; Capacitance Kyocera Avx
01P0608
Capacitor Super, 0.05F, 3.6V, 0.1 Ohm +80 -20%; Capacitance Kyocera Avx 01P0608
CAPACITOR SUPER, 0.05F, 3.6V, 0.1 OHM +80 -20%; Capacitance:50000µF; Voltage(DC):3.6V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR SUPER, 0.05F, 3.6V, 0.1 OHM +80 -20%; Capacitance:50000µF; Voltage(DC):3.6V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ013B503ZSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ013B503ZSB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ013B503ZSB
CAP 50MF -20% +80% 3.6V SMD

CAP 50MF -20% +80% 3.6V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 01P0608 BZ013B503ZSB
Product Name Capacitor Super, 0.05F, 3.6V, 0.1 Ohm +80 -20%; Capacitance Kyocera Avx Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Gull Wing
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 50000 microF 50000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details