Kyocera Corporation Film Capacitors BQ014I0103K

Description
10000pF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BQ014I0103K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BQ014I0103K-ND
Film Capacitors BQ014I0103K-ND
10000pF Film Capacitor 200V 400V Polyester, Metallized Radial

10000pF Film Capacitor 200V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BQ014I0103K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BQ014I0103K
Capacitors - Film Capacitors BQ014I0103K
CAP FILM 10000PF 10% 400VDC RAD

CAP FILM 10000PF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number BQ014I0103K-ND BQ014I0103K
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R3B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details