Kyocera Corporation RF Filters BP0805A1308ASTR

Description
1.308GHz Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 1.2dB 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
1.308GHz Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 1.2dB 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-BP0805A1308ASTR-ND - DigiKey
Thief River Falls, MN, United States
1.308GHz Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 1.2dB 0805 (2012 Metric), 4 PC Pad

1.308GHz Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 1.2dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 478-BP0805A1308ASTRDKR-ND - DigiKey
Thief River Falls, MN, United States
1.308GHz Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 1.2dB 0805 (2012 Metric), 4 PC Pad

1.308GHz Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 1.2dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 478-BP0805A1308ASTRCT-ND - DigiKey
Thief River Falls, MN, United States
1.308GHz Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 1.2dB 0805 (2012 Metric), 4 PC Pad

1.308GHz Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 1.2dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER BANDPASS 1.308GHZ 0805

RF FILTER BANDPASS 1.308GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 478-BP0805A1308ASTR-ND BP0805A1308ASTR
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 1308 MHz 1308 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1-18GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0118S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1000 to 18000 MHz
Insertion Loss 1.5 dB
View Details
2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
Band Pass Filter - 5o262692880 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -25 to 60 C (-13 to 140 F)
Fc 94 to 95 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details