Kyocera Corporation Film Capacitors BH054E0105K--

Description
1µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BH054E0105K---ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BH054E0105K---ND
Film Capacitors BH054E0105K---ND
1µF Film Capacitor 63V 100V Polyester, Metallized Radial

1µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BH054E0105K---ND
Product Name Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details