Kyocera Corporation Ceramic Capacitors AT123T334KA12A

Description
0.33µF ±10% 25V Ceramic Capacitor X7R (VHT) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 25V Ceramic Capacitor X7R (VHT) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-9773-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-9773-1-ND
Ceramic Capacitors 478-9773-1-ND
0.33µF ±10% 25V Ceramic Capacitor X7R (VHT) 1812 (4532 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R (VHT) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-9773-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-9773-6-ND
Ceramic Capacitors 478-9773-6-ND
0.33µF ±10% 25V Ceramic Capacitor X7R (VHT) 1812 (4532 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R (VHT) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-9773-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-9773-2-ND
Ceramic Capacitors 478-9773-2-ND
0.33µF ±10% 25V Ceramic Capacitor X7R (VHT) 1812 (4532 Metric)

0.33µF ±10% 25V Ceramic Capacitor X7R (VHT) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - AT123T334KA12A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AT123T334KA12A
Ceramic Capacitors AT123T334KA12A
CAP CER 0.33UF 25V X7R 1812

CAP CER 0.33UF 25V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-9773-1-ND 478-9773-6-ND AT123T334KA12A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 277XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details