KYOCERA AVX Components Corporation Air Core Inductor AS0825N0GTR

Description
AS Series Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils. Features Square cross section construction Available in 0806, 0807, and 0908 sizes 20 Inducance values ranging from 5.5nH to 27.3nH High Q High Current Excellent SRF Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching
Request a Quote Datasheet
Description
AS Series Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils. Features Square cross section construction Available in 0806, 0807, and 0908 sizes 20 Inducance values ranging from 5.5nH to 27.3nH High Q High Current Excellent SRF Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Air Core Inductor
AS0825N0GTR
Air Core Inductor AS0825N0GTR
AS Series Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils. Features Square cross section construction Available in 0806, 0807, and 0908 sizes 20 Inducance values ranging from 5.5nH to 27.3nH High Q High Current Excellent SRF Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching

AS Series

Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils.

Features

  • Square cross section construction
  • Available in 0806, 0807, and 0908 sizes
  • 20 Inducance values ranging from 5.5nH to 27.3nH
  • High Q
  • High Current
  • Excellent SRF

Applications

  • RF Applications
  • RF Circuits
  • Broadband I/O Filtering
  • Impedance Matching
Supplier's Site Datasheet
Fixed Inductors - 478-AS0825N0GTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-AS0825N0GTR-ND
Fixed Inductors 478-AS0825N0GTR-ND
FIXED IND 25NH 4.4A 10 MOHM SMD

FIXED IND 25NH 4.4A 10 MOHM SMD

Buy Now Datasheet
Inductor, 25Nh, 2%, 2.5Ghz, Air Core; Inductance Kyocera Avx - 36X2268 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 25Nh, 2%, 2.5Ghz, Air Core; Inductance Kyocera Avx
36X2268
Inductor, 25Nh, 2%, 2.5Ghz, Air Core; Inductance Kyocera Avx 36X2268
INDUCTOR, 25NH, 2%, 2.5GHZ, AIR CORE; Inductance:25nH; RMS Current (Irms):4.4A; Product Range:AS Series; Inductance Tolerance:± 2%; Air Core Inductor Case:2.972mm x 2.134mm x 1.829mm; DC Resistance Max:0.01ohm; Self Resonant RoHS Compliant: Yes

INDUCTOR, 25NH, 2%, 2.5GHZ, AIR CORE; Inductance:25nH; RMS Current (Irms):4.4A; Product Range:AS Series; Inductance Tolerance:± 2%; Air Core Inductor Case:2.972mm x 2.134mm x 1.829mm; DC Resistance Max:0.01ohm; Self Resonant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AS0825N0GTR 478-AS0825N0GTR-ND 36X2268
Product Name Air Core Inductor Fixed Inductors Inductor, 25Nh, 2%, 2.5Ghz, Air Core; Inductance Kyocera Avx
Inductance Range 0.0230 microH 0.0250 microH
DCR 0.0100 ohms 0.0100 ohms 0.0100 ohms
Q Factor 130 130
SRF 2600 MHz 2500 MHz
Testing Frequency 400000 kHz 400000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details