KYOCERA AVX Components Corporation Air Core Inductor AS0823N0JTR

Description
AS Series Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils. Features Square cross section construction Available in 0806, 0807, and 0908 sizes 20 Inducance values ranging from 5.5nH to 27.3nH High Q High Current Excellent SRF Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching
Request a Quote Datasheet
Description
AS Series Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils. Features Square cross section construction Available in 0806, 0807, and 0908 sizes 20 Inducance values ranging from 5.5nH to 27.3nH High Q High Current Excellent SRF Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Air Core Inductor
AS0823N0JTR
Air Core Inductor AS0823N0JTR
AS Series Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils. Features Square cross section construction Available in 0806, 0807, and 0908 sizes 20 Inducance values ranging from 5.5nH to 27.3nH High Q High Current Excellent SRF Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching

AS Series

Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils.

Features

  • Square cross section construction
  • Available in 0806, 0807, and 0908 sizes
  • 20 Inducance values ranging from 5.5nH to 27.3nH
  • High Q
  • High Current
  • Excellent SRF

Applications

  • RF Applications
  • RF Circuits
  • Broadband I/O Filtering
  • Impedance Matching
Supplier's Site Datasheet
Fixed Inductors - 478-AS0823N0JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-AS0823N0JTR-ND
Fixed Inductors 478-AS0823N0JTR-ND
FIXED IND 23NH 4.4A 10 MOHM SMD

FIXED IND 23NH 4.4A 10 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AS0823N0JTR 478-AS0823N0JTR-ND
Product Name Air Core Inductor Fixed Inductors
Inductance Range 0.0230 microH
DCR 0.0100 ohms 0.0100 ohms
Q Factor 130 130
SRF 2600 MHz 2600 MHz
Testing Frequency 400000 kHz 400000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details