AS Series
Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils.
Features
Applications
FIXED IND 8.1NH 4.4A 6 MOHM SMD
INDUCTOR, 8.1NH, 2%, 5.2GHZ, AIR CORE; Inductance:8.1nH; RMS Current (Irms):4.4A; Product Range:AS Series; Inductance Tolerance:± 2%; Air Core Inductor Case:1.473mm x 2.134mm x 1.829mm; DC Resistance Max:0.006ohm; Self Resonant RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | AS0808N1GTR | 478-AS0808N1GTR-ND | 36X2264 |
| Product Name | Air Core Inductor | Fixed Inductors | Inductor, 8.1Nh, 2%, 5.2Ghz, Air Core; Inductance Kyocera Avx |
| Inductance Range | 0.0081 microH | 0.0081 microH | |
| DCR | 0.0060 ohms | 0.0060 ohms | 0.0060 ohms |
| Q Factor | 130 | 130 | |
| SRF | 5200 MHz | 5200 MHz | |
| Testing Frequency | 400000 kHz | 400000 kHz |