KYOCERA AVX Components Corporation Air Core Inductor AS0710N2JTR

Description
AS Series Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils. Features Square cross section construction Available in 0806, 0807, and 0908 sizes 20 Inducance values ranging from 5.5nH to 27.3nH High Q High Current Excellent SRF Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching
Request a Quote Datasheet
Description
AS Series Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils. Features Square cross section construction Available in 0806, 0807, and 0908 sizes 20 Inducance values ranging from 5.5nH to 27.3nH High Q High Current Excellent SRF Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Air Core Inductor
AS0710N2JTR
Air Core Inductor AS0710N2JTR
AS Series Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils. Features Square cross section construction Available in 0806, 0807, and 0908 sizes 20 Inducance values ranging from 5.5nH to 27.3nH High Q High Current Excellent SRF Applications RF Applications RF Circuits Broadband I/O Filtering Impedance Matching

AS Series

Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils.

Features

  • Square cross section construction
  • Available in 0806, 0807, and 0908 sizes
  • 20 Inducance values ranging from 5.5nH to 27.3nH
  • High Q
  • High Current
  • Excellent SRF

Applications

  • RF Applications
  • RF Circuits
  • Broadband I/O Filtering
  • Impedance Matching
Supplier's Site Datasheet
Fixed Inductors - 478-AS0710N2JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-AS0710N2JTR-ND
Fixed Inductors 478-AS0710N2JTR-ND
FIXED IND 10.2NH 2.7A 7 MOHM SMD

FIXED IND 10.2NH 2.7A 7 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AS0710N2JTR 478-AS0710N2JTR-ND
Product Name Air Core Inductor Fixed Inductors
Inductance Range 0.0102 microH
DCR 0.0070 ohms 0.0070 ohms
Q Factor 100 100
SRF 4000 MHz 4000 MHz
Testing Frequency 400000 kHz 400000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details