AS0615N7JTR is a square air core RF inductor in the AS series, designed for RF circuits, broadband I/O filtering, and impedance matching. It has a 0806 package size with dimensions of 2.286±0.152 mm in length, 1.829±0.254 mm in width, and 1.397±0.102 mm in height. The inductance is 15.7 nH with a tolerance of ±5%, a maximum DC resistance of 9.0 mΩ, a self-resonant frequency of 4.4 GHz, and a rated current of 2.9 A. The operating temperature range is -40°C to +125°C, and the termination is 96.5% tin/3% silver over 0.5% copper. The component is supplied on a 7-inch reel with 2000 pieces per reel.
AS Series
Square Air Core RF Inductors, part of the wound air core inductor family, are ideal for RF circuits, broadband I/O filtering, frequency selection, or impedance matching. The unique square cross section of the air core inductor provides better performance, and offers manufacturing advantages over toroidal coils.
Features
Applications
| Richardson RFPD | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | AS0615N7JTR |
| Product Name | Air Core Inductor |
| Inductance Range | 0.0157 microH |
| DCR | 0.0090 ohms |
| Q Factor | 90 |