KYOCERA AVX Components Corporation Ceramic Capacitors AR215F472K4R

Description
4700pF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
4700pF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AR215F472K4R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
AR215F472K4R-ND
Ceramic Capacitors AR215F472K4R-ND
4700pF ±10% 50V Ceramic Capacitor X8R Radial

4700pF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Skycaps / Bulk Rohs Compliant Kyocera Avx - 21T5192 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Bulk Rohs Compliant Kyocera Avx
21T5192
Skycaps / Bulk Rohs Compliant Kyocera Avx 21T5192
SKYCAPS / BULK ROHS COMPLIANT: YES

SKYCAPS / BULK ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - AR215F472K4R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AR215F472K4R
Ceramic Capacitors AR215F472K4R
CAP CER 4700PF 50V X8R RADIAL

CAP CER 4700PF 50V X8R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number AR215F472K4R-ND 21T5192 AR215F472K4R
Product Name Ceramic Capacitors Skycaps / Bulk Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers