AVX Corporation Ceramic Capacitors AR212A330J4R

Description
33pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
33pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5106-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5106-ND
Ceramic Capacitors 478-5106-ND
33pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

33pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - AR212A330J4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
AR212A330J4R
Capacitors - Ceramic Capacitors AR212A330J4R
CAP CER 33PF 200V NP0 RADIAL

CAP CER 33PF 200V NP0 RADIAL

Supplier's Site
Ceramic Capacitors - AR212A330J4R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AR212A330J4R
Ceramic Capacitors AR212A330J4R
CAP CER 33PF 200V NP0 RADIAL

CAP CER 33PF 200V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-5106-ND AR212A330J4R AR212A330J4R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PPA202KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details