Kyocera Corporation Ceramic Capacitors AR211A102K4R

Description
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4496-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4496-ND
Ceramic Capacitors 478-4496-ND
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

1000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitor 1000Pf 100V, C0G, 10%, Radial; Capacitance Kyocera Avx - 65M7604 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, C0G, 10%, Radial; Capacitance Kyocera Avx
65M7604
Ceramic Capacitor 1000Pf 100V, C0G, 10%, Radial; Capacitance Kyocera Avx 65M7604
CERAMIC CAPACITOR 1000PF 100V, C0G, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:SkyCap AR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, C0G, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:SkyCap AR Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - AR211A102K4R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AR211A102K4R
Ceramic Capacitors AR211A102K4R
CAP CER 1000PF 100V NP0 RADIAL

CAP CER 1000PF 100V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-4496-ND 65M7604 AR211A102K4R
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf 100V, C0G, 10%, Radial; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC3600K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1912897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details