Kyocera Corporation Ceramic Capacitors AR205F102K4RTR1

Description
1000pF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10041-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10041-2-ND
Ceramic Capacitors 478-10041-2-ND
1000pF ±10% 50V Ceramic Capacitor X8R Radial

1000pF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 478-10041-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10041-1-ND
Ceramic Capacitors 478-10041-1-ND
1000pF ±10% 50V Ceramic Capacitor X8R Radial

1000pF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Skycaps / T&r Rohs Compliant Kyocera Avx - 65M7595 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / T&r Rohs Compliant Kyocera Avx
65M7595
Skycaps / T&r Rohs Compliant Kyocera Avx 65M7595
SKYCAPS / T&R ROHS COMPLIANT: YES

SKYCAPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - AR205F102K4RTR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AR205F102K4RTR1
Ceramic Capacitors AR205F102K4RTR1
CAP CER 1000PF 50V X8R RADIAL

CAP CER 1000PF 50V X8R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-10041-2-ND 65M7595 AR205F102K4RTR1
Product Name Ceramic Capacitors Skycaps / T&r Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers