10000pF ±10% 100V Ceramic Capacitor X7R Radial
CAP CER 10000PF 100V X7R RADIAL
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL; Capacitance:10000pF;
CAP CER 10000PF 100V X7R RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5089-ND | AR201C103K4R | 65M7586 | AR201C103K4R |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole |
| Applications | Automotive | Automotive; Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |