SKYCAPS / AMMO ROHS COMPLIANT: YES
CAP CER RADIAL
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AR155C104K4RAP2 | 74T1429 | AR155C104K4RAP2 |
| Product Name | Ceramic Capacitors | Skycaps / Ammo Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Technology | Film Capacitors | Single-Layer | |
| Applications | Automotive | Automotive; Automotive | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |