1000pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
SKYCAPS / BULK ROHS COMPLIANT: YES
CAP CER 1000PF 50V NP0 RADIAL
CAP CER 1000PF 50V NP0 RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5084-ND | 65M7580 | AR155A102K4R | AR155A102K4R |
| Product Name | Ceramic Capacitors | Skycaps / Bulk Rohs Compliant Kyocera Avx | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |