Kyocera Corporation Ceramic Capacitors AQ14EM751JAJWE

Description
750pF ±5% 150V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
750pF ±5% 150V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ14EM751JAJWE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
AQ14EM751JAJWE-ND
Ceramic Capacitors AQ14EM751JAJWE-ND
750pF ±5% 150V Ceramic Capacitor M 1111 (2828 Metric)

750pF ±5% 150V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - AQ14EM751JAJWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AQ14EM751JAJWE
Ceramic Capacitors AQ14EM751JAJWE
CAP CER 750PF 150V 1111

CAP CER 750PF 150V 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number AQ14EM751JAJWE-ND AQ14EM751JAJWE
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-2408-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers