56pF ±1% 500V Ceramic Capacitor M 1111 (2828 Metric)
Capacitor,Ceramic,56
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | AQ147M560FAJME-ND | 87C1705 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,56Pf,500Vdc,1-% Tol,1+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 175 C (-67 to 347 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) |