Kyocera Corporation Ceramic Capacitors AQ147M150FAJME

Description
15pF ±1% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
15pF ±1% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ147M150FAJME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
AQ147M150FAJME-ND
Ceramic Capacitors AQ147M150FAJME-ND
15pF ±1% 500V Ceramic Capacitor M 1111 (2828 Metric)

15pF ±1% 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Capacitor,ceramic,15Pf,500Vdc,1-% Tol,1+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx - 87C1398 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,15Pf,500Vdc,1-% Tol,1+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
87C1398
Capacitor,ceramic,15Pf,500Vdc,1-% Tol,1+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx 87C1398
Capacitor,Ceramic,15 pF,500VDC,1-% Tol,1+% Tol,90ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,15pF,500VDC,1-% Tol,1+% Tol,90ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number AQ147M150FAJME-ND 87C1398
Product Name Ceramic Capacitors Capacitor,ceramic,15Pf,500Vdc,1-% Tol,1+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers