Kyocera Corporation Ceramic Capacitors AQ145A102KAJME

Description
1000pF ±10% 50V Ceramic Capacitor A 1111 (2828 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor A 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ145A102KAJME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
AQ145A102KAJME-ND
Ceramic Capacitors AQ145A102KAJME-ND
1000pF ±10% 50V Ceramic Capacitor A 1111 (2828 Metric)

1000pF ±10% 50V Ceramic Capacitor A 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - AQ145A102KAJME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AQ145A102KAJME
Ceramic Capacitors AQ145A102KAJME
CAP CER 1000PF 50V 1111

CAP CER 1000PF 50V 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number AQ145A102KAJME-ND AQ145A102KAJME
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details