CAP CER 330PF 200V 1111
Capacitor,Ceramic,33
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | AQ142M331GAJME | 87C0772 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,330Pf,200Vdc,2-% Tol,2+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | High Frequency; RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 175 C (-67 to 347 F) |