Kyocera Corporation Ceramic Capacitors AQ132M471JA7ME

Description
470pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
470pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ132M471JA7ME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
AQ132M471JA7ME-ND
Ceramic Capacitors AQ132M471JA7ME-ND
470pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric)

470pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Capacitor,ceramic,470Pf,200Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx - 87C0275 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,200Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
87C0275
Capacitor,ceramic,470Pf,200Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx 87C0275
Capacitor,Ceramic,47 0pF,200VDC,5-% Tol,5+% Tol,90ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,470pF,200VDC,5-% Tol,5+% Tol,90ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number AQ132M471JA7ME-ND 87C0275
Product Name Ceramic Capacitors Capacitor,ceramic,470Pf,200Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details