Capacitor,Ceramic,62
CAP CER 62PF 150V 0505
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 86C9380 | AQ12EM620JAJME |
| Product Name | Capacitor,ceramic,62Pf,150Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Packing Method | Tape Reel | |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors |