47pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric)
Capacitor,Ceramic,47
CAP CER 47PF 150V 0505
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-10944-2-ND | 86C9341 | AQ12EM470JAJME |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,47Pf,150Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |