Capacitor,Ceramic,2.
CAP CER 2.7PF 150V 0505
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 86C9236 | AQ12EM2R7BAJME |
| Product Name | Capacitor,ceramic,2.7Pf,150Vdc,.1-Pf Tol,.1+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Packing Method | Tape Reel | |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors |