Kyocera Corporation Ceramic Capacitors AQ12EM120JAJME

Description
12pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric)
Request a Quote Datasheet
Description
12pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ12EM120JAJME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
AQ12EM120JAJME-ND
Ceramic Capacitors AQ12EM120JAJME-ND
12pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric)

12pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric)

Buy Now Datasheet
Capacitor,ceramic,12Pf,150Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx - 86C9183 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,12Pf,150Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
86C9183
Capacitor,ceramic,12Pf,150Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx 86C9183
Capacitor,Ceramic,12 pF,150VDC,5-% Tol,5+% Tol,90ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,12pF,150VDC,5-% Tol,5+% Tol,90ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number AQ12EM120JAJME-ND 86C9183
Product Name Ceramic Capacitors Capacitor,ceramic,12Pf,150Vdc,5-% Tol,5+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details