KYOCERA AVX Components Corporation Ceramic Capacitors AQ12EM100JATME

Description
CAP CER
Description
CAP CER

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ12EM100JATME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AQ12EM100JATME
Ceramic Capacitors AQ12EM100JATME
CAP CER

CAP CER

Supplier's Site
Capacitor Rf/microwave 10Pf, 150V, Aq12 5%; Capacitance Kyocera Avx - 86C9160 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 10Pf, 150V, Aq12 5%; Capacitance Kyocera Avx
86C9160
Capacitor Rf/microwave 10Pf, 150V, Aq12 5%; Capacitance Kyocera Avx 86C9160
CAPACITOR RF/MICROWAVE 10PF, 150V, AQ12 5%; Capacitance:10pF; Voltage Rating:150V; Product Range:-; Capacitance Tolerance:± 5%; Operating Temperature Max:175°C; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 10PF, 150V, AQ12 5%; Capacitance:10pF; Voltage Rating:150V; Product Range:-; Capacitance Tolerance:± 5%; Operating Temperature Max:175°C; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number AQ12EM100JATME 86C9160
Product Name Ceramic Capacitors Capacitor Rf/microwave 10Pf, 150V, Aq12 5%; Capacitance Kyocera Avx
Technology Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Applications RF / Microwave
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB252K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details