Kyocera Corporation Ceramic Capacitors AQ12EA270JAJME

Description
CAP CER 27PF 150V 0505
Datasheet
Description
CAP CER 27PF 150V 0505
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AQ12EA270JAJME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AQ12EA270JAJME
Ceramic Capacitors AQ12EA270JAJME
CAP CER 27PF 150V 0505

CAP CER 27PF 150V 0505

Supplier's Site Datasheet
Capacitor,ceramic,27Pf,150Vdc,5-% Tol,5+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 86C8955 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,27Pf,150Vdc,5-% Tol,5+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
86C8955
Capacitor,ceramic,27Pf,150Vdc,5-% Tol,5+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 86C8955
Capacitor,Ceramic,27 pF,150VDC,5-% Tol,5+% Tol,A-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,27pF,150VDC,5-% Tol,5+% Tol,A-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number AQ12EA270JAJME 86C8955
Product Name Ceramic Capacitors Capacitor,ceramic,27Pf,150Vdc,5-% Tol,5+% Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160J452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers